Murata Power Solutions Fixed Inductors 19R154C

Description
150µH Unshielded Wirewound Inductor 1.9A 129mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 1.9A 129mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3492-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3492-ND
Fixed Inductors 811-3492-ND
150µH Unshielded Wirewound Inductor 1.9A 129mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 1.9A 129mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Standard Inductor, 150Uh, 1.9A, 10%; Product Range Murata Power Solutions - 08R2132 - Newark, An Avnet Company
Chicago, IL, United States
Standard Inductor, 150Uh, 1.9A, 10%; Product Range Murata Power Solutions
08R2132
Standard Inductor, 150Uh, 1.9A, 10%; Product Range Murata Power Solutions 08R2132
STANDARD INDUCTOR, 150UH, 1.9A, 10%; Product Range:1900R Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.9A; Saturation Current (Isat):-; DC Resistance Max:0.129ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

STANDARD INDUCTOR, 150UH, 1.9A, 10%; Product Range:1900R Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):1.9A; Saturation Current (Isat):-; DC Resistance Max:0.129ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3492-ND 08R2132
Product Name Fixed Inductors Standard Inductor, 150Uh, 1.9A, 10%; Product Range Murata Power Solutions
Operating Temperature -40 to 95 C (-40 to 203 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers