Murata Power Solutions Leaded Inductors 19R106C

Description
Radial lead inductor 10mH 10%; 0,23A
Request a Quote Datasheet
Description
Radial lead inductor 10mH 10%; 0,23A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157260P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157260P
Leaded Inductors 7157260P
Radial lead inductor 10mH 10%; 0,23A

Radial lead inductor 10mH 10%; 0,23A

Supplier's Site
Leaded Inductors - 7157260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157260
Leaded Inductors 7157260
Radial lead inductor 10mH 10%; 0,23A

Radial lead inductor 10mH 10%; 0,23A

Supplier's Site
Leaded Inductors - 1067930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067930
Leaded Inductors 1067930
Radial Lead Inductor 10mH 10%, 0.23A

Radial Lead Inductor 10mH 10%, 0.23A

Supplier's Site
Fixed Inductors - 811-3490-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3490-ND
Fixed Inductors 811-3490-ND
10mH Unshielded Wirewound Inductor 230mA 7.3Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 230mA 7.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Standard Inductor, 10Mh, 230Ma, 10%; Product Range Murata Power Solutions - 08R2129 - Newark, An Avnet Company
Chicago, IL, United States
Standard Inductor, 10Mh, 230Ma, 10%; Product Range Murata Power Solutions
08R2129
Standard Inductor, 10Mh, 230Ma, 10%; Product Range Murata Power Solutions 08R2129
STANDARD INDUCTOR, 10MH, 230MA, 10%; Product Range:1900R Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):230mA; Saturation Current (Isat):-; DC Resistance Max:7.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

STANDARD INDUCTOR, 10MH, 230MA, 10%; Product Range:1900R Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):230mA; Saturation Current (Isat):-; DC Resistance Max:7.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 10Mh, 10%, 0.23A, Radial Rohs Compliant Murata - 50AJ6474 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 10%, 0.23A, Radial Rohs Compliant Murata
50AJ6474
Inductor, 10Mh, 10%, 0.23A, Radial Rohs Compliant Murata 50AJ6474
INDUCTOR, 10MH, 10%, 0.23A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 10MH, 10%, 0.23A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157260P 7157260 811-3490-ND 08R2129 50AJ6474
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Standard Inductor, 10Mh, 230Ma, 10%; Product Range Murata Power Solutions Inductor, 10Mh, 10%, 0.23A, Radial Rohs Compliant Murata
DCR 7.3 ohms 7.3 ohms 7.3 ohms
Rated DC Current 230 milliamps 230 milliamps
Lead Style Radial Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Inductance Range 10000 microH 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details