Murata Power Solutions Leaded Inductors 19R104C

Description
Radial lead inductor 100UH 10%; 2,2A
Request a Quote Datasheet
Description
Radial lead inductor 100UH 10%; 2,2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157226
Leaded Inductors 7157226
Radial lead inductor 100UH 10%; 2,2A

Radial lead inductor 100UH 10%; 2,2A

Supplier's Site
Leaded Inductors - 7157226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157226P
Leaded Inductors 7157226P
Radial lead inductor 100UH 10%; 2,2A

Radial lead inductor 100UH 10%; 2,2A

Supplier's Site
Leaded Inductors - 1067928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067928
Leaded Inductors 1067928
Radial Lead Inductor 100UH 10%, 2.2A

Radial Lead Inductor 100UH 10%, 2.2A

Supplier's Site
Fixed Inductors - 811-3488-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3488-ND
Fixed Inductors 811-3488-ND
100µH Unshielded Wirewound Inductor 2.2A 90mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 2.2A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, 10%, 2.2A, Radial Rohs Compliant Murata - 50AJ6472 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 2.2A, Radial Rohs Compliant Murata
50AJ6472
Inductor, 100Uh, 10%, 2.2A, Radial Rohs Compliant Murata 50AJ6472
INDUCTOR, 100UH, 10%, 2.2A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 10%, 2.2A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157226 7157226P 811-3488-ND 50AJ6472
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 100Uh, 10%, 2.2A, Radial Rohs Compliant Murata
Inductance Range 100 microH
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
DCR 0.0900 ohms 0.0900 ohms
Rated DC Current 2200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers