Murata Power Solutions Fixed Inductors 18R683C

Description
68µH Unshielded Wirewound Inductor 1.35A 70mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.35A 70mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1311-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1311-ND
Fixed Inductors 811-1311-ND
68µH Unshielded Wirewound Inductor 1.35A 70mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 1.35A 70mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Uh, 1.35A, Radial Leaded; Product Range Murata Power Solutions - 61K9526 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1.35A, Radial Leaded; Product Range Murata Power Solutions
61K9526
Inductor, 68Uh, 1.35A, Radial Leaded; Product Range Murata Power Solutions 61K9526
INDUCTOR, 68UH, 1.35A, RADIAL LEADED; Product Range:1800R Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.35A; Saturation Current (Isat):1.35A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, 1.35A, RADIAL LEADED; Product Range:1800R Series; Inductance:68µH; Inductor Construction:Unshielded; RMS Current (Irms):1.35A; Saturation Current (Isat):1.35A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1311-ND 61K9526
Product Name Fixed Inductors Inductor, 68Uh, 1.35A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers