Murata Power Solutions Fixed Inductors 18R474C

Description
470µH Unshielded Wirewound Inductor 600mA 465mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 600mA 465mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1312-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1312-ND
Fixed Inductors 811-1312-ND
470µH Unshielded Wirewound Inductor 600mA 465mOhm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 600mA 465mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 470Uh, 600Ma, Radial Leaded; Product Range Murata Power Solutions - 61K9523 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 600Ma, Radial Leaded; Product Range Murata Power Solutions
61K9523
Inductor, 470Uh, 600Ma, Radial Leaded; Product Range Murata Power Solutions 61K9523
INDUCTOR, 470UH, 600MA, RADIAL LEADED; Product Range:1800R Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):600mA; Saturation Current (Isat):600mA; DC Resistance Max:0.465ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, 600MA, RADIAL LEADED; Product Range:1800R Series; Inductance:470µH; Inductor Construction:Unshielded; RMS Current (Irms):600mA; Saturation Current (Isat):600mA; DC Resistance Max:0.465ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1312-ND 61K9523
Product Name Fixed Inductors Inductor, 470Uh, 600Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details