Murata Power Solutions Fixed Inductors 18R335C

Description
3.3mH Unshielded Wirewound Inductor 220mA 3.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 220mA 3.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3485-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3485-ND
Fixed Inductors 811-3485-ND
3.3mH Unshielded Wirewound Inductor 220mA 3.5Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 220mA 3.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Mh, 220Ma, Radial Leaded; Product Range Murata Power Solutions - 61K9520 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 220Ma, Radial Leaded; Product Range Murata Power Solutions
61K9520
Inductor, 3.3Mh, 220Ma, Radial Leaded; Product Range Murata Power Solutions 61K9520
INDUCTOR, 3.3MH, 220MA, RADIAL LEADED; Product Range:1800R Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):220mA; Saturation Current (Isat):220mA; DC Resistance Max:3.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.3MH, 220MA, RADIAL LEADED; Product Range:1800R Series; Inductance:3.3mH; Inductor Construction:Unshielded; RMS Current (Irms):220mA; Saturation Current (Isat):220mA; DC Resistance Max:3.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3485-ND 61K9520
Product Name Fixed Inductors Inductor, 3.3Mh, 220Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details