Murata Power Solutions Fixed Inductors 18R334C

Description
330µH Unshielded Wirewound Inductor 730mA 335mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 730mA 335mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1314-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1314-ND
Fixed Inductors 811-1314-ND
330µH Unshielded Wirewound Inductor 730mA 335mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 730mA 335mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 330Uh, 730Ma, Radial Leaded; Product Range Murata Power Solutions - 61K9519 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 730Ma, Radial Leaded; Product Range Murata Power Solutions
61K9519
Inductor, 330Uh, 730Ma, Radial Leaded; Product Range Murata Power Solutions 61K9519
INDUCTOR, 330UH, 730MA, RADIAL LEADED; Product Range:1800R Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):730mA; Saturation Current (Isat):730mA; DC Resistance Max:0.335ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 730MA, RADIAL LEADED; Product Range:1800R Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):730mA; Saturation Current (Isat):730mA; DC Resistance Max:0.335ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1314-ND 61K9519
Product Name Fixed Inductors Inductor, 330Uh, 730Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details