Murata Power Solutions Fixed Inductors 18R223C

Description
22µH Unshielded Wirewound Inductor 2.42A 25mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 2.42A 25mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1317-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1317-ND
Fixed Inductors 811-1317-ND
22µH Unshielded Wirewound Inductor 2.42A 25mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 2.42A 25mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 22Uh, 2.42A, Radial Leaded; Product Range Murata Power Solutions - 61K9514 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2.42A, Radial Leaded; Product Range Murata Power Solutions
61K9514
Inductor, 22Uh, 2.42A, Radial Leaded; Product Range Murata Power Solutions 61K9514
INDUCTOR, 22UH, 2.42A, RADIAL LEADED; Product Range:1800R Series; Inductance:22µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.42A; Saturation Current (Isat):2.42A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 2.42A, RADIAL LEADED; Product Range:1800R Series; Inductance:22µH; Inductor Construction:Unshielded; RMS Current (Irms):2.42A; Saturation Current (Isat):2.42A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1317-ND 61K9514
Product Name Fixed Inductors Inductor, 22Uh, 2.42A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers