Murata Power Solutions Fixed Inductors 18R154C

Description
150µH Unshielded Wirewound Inductor 1.1A 165mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 1.1A 165mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1318-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1318-ND
Fixed Inductors 811-1318-ND
150µH Unshielded Wirewound Inductor 1.1A 165mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 1.1A 165mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 150Uh, 1.1A, Radial Leaded; Product Range Murata Power Solutions - 61K9512 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 1.1A, Radial Leaded; Product Range Murata Power Solutions
61K9512
Inductor, 150Uh, 1.1A, Radial Leaded; Product Range Murata Power Solutions 61K9512
INDUCTOR, 150UH, 1.1A, RADIAL LEADED; Product Range:1800R Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.1A; Saturation Current (Isat):1.1A; DC Resistance Max:0.165ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 1.1A, RADIAL LEADED; Product Range:1800R Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):1.1A; Saturation Current (Isat):1.1A; DC Resistance Max:0.165ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1318-ND 61K9512
Product Name Fixed Inductors Inductor, 150Uh, 1.1A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers