Murata Power Solutions Fixed Inductors 18R106C

Description
10mH Unshielded Wirewound Inductor 130mA 12Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 130mA 12Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3482-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3482-ND
Fixed Inductors 811-3482-ND
10mH Unshielded Wirewound Inductor 130mA 12Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 130mA 12Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Mh, 130Ma, Radial Leaded; Product Range Murata Power Solutions - 61K9510 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 130Ma, Radial Leaded; Product Range Murata Power Solutions
61K9510
Inductor, 10Mh, 130Ma, Radial Leaded; Product Range Murata Power Solutions 61K9510
INDUCTOR, 10MH, 130MA, RADIAL LEADED; Product Range:1800R Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):130mA; Saturation Current (Isat):130mA; DC Resistance Max:12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10MH, 130MA, RADIAL LEADED; Product Range:1800R Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):130mA; Saturation Current (Isat):130mA; DC Resistance Max:12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3482-ND 61K9510
Product Name Fixed Inductors Inductor, 10Mh, 130Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details