Murata Power Solutions Fixed Inductors 18R105C

Description
1mH Unshielded Wirewound Inductor 440mA 1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 440mA 1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1319-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1319-ND
Fixed Inductors 811-1319-ND
1mH Unshielded Wirewound Inductor 440mA 1Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 440mA 1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Mh, 440Ma, Radial Leaded; Product Range Murata Power Solutions - 61K9509 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 440Ma, Radial Leaded; Product Range Murata Power Solutions
61K9509
Inductor, 1Mh, 440Ma, Radial Leaded; Product Range Murata Power Solutions 61K9509
INDUCTOR, 1MH, 440MA, RADIAL LEADED; Product Range:1800R Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):440mA; Saturation Current (Isat):440mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 440MA, RADIAL LEADED; Product Range:1800R Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):440mA; Saturation Current (Isat):440mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1319-ND 61K9509
Product Name Fixed Inductors Inductor, 1Mh, 440Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers