Murata Power Solutions Fixed Inductors 18R103C

Description
10µH Unshielded Wirewound Inductor 3.45A 15mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 3.45A 15mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1321-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1321-ND
Fixed Inductors 811-1321-ND
10µH Unshielded Wirewound Inductor 3.45A 15mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 3.45A 15mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Uh, 3.45A, Radial Leaded; Product Range Murata Power Solutions - 61K9507 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3.45A, Radial Leaded; Product Range Murata Power Solutions
61K9507
Inductor, 10Uh, 3.45A, Radial Leaded; Product Range Murata Power Solutions 61K9507
INDUCTOR, 10UH, 3.45A, RADIAL LEADED; Product Range:1800R Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.45A; Saturation Current (Isat):3.45A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10UH, 3.45A, RADIAL LEADED; Product Range:1800R Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):3.45A; Saturation Current (Isat):3.45A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1321-ND 61K9507
Product Name Fixed Inductors Inductor, 10Uh, 3.45A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details