Murata Power Solutions Fixed Inductors 18103C

Description
10µH Unshielded Wirewound Inductor 3.45A 15mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 3.45A 15mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1329-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1329-ND
Fixed Inductors 811-1329-ND
10µH Unshielded Wirewound Inductor 3.45A 15mOhm Max Axial

10µH Unshielded Wirewound Inductor 3.45A 15mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-1329-ND
Product Name Fixed Inductors
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers