Murata Power Solutions Fixed Inductors 17473C

Description
47µH Unshielded Wirewound Inductor 860mA 200mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 860mA 200mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3652-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3652-ND
Fixed Inductors 811-3652-ND
47µH Unshielded Wirewound Inductor 860mA 200mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 860mA 200mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Uh, 860Ma, Radial Leaded; Product Range Murata Power Solutions - 61K7585 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 860Ma, Radial Leaded; Product Range Murata Power Solutions
61K7585
Inductor, 47Uh, 860Ma, Radial Leaded; Product Range Murata Power Solutions 61K7585
INDUCTOR, 47UH, 860MA, RADIAL LEADED; Product Range:1700 Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):860mA; Saturation Current (Isat):860mA; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 860MA, RADIAL LEADED; Product Range:1700 Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):860mA; Saturation Current (Isat):860mA; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3652-ND 61K7585
Product Name Fixed Inductors Inductor, 47Uh, 860Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details