Murata Power Solutions Fixed Inductors 17333C

Description
33µH Unshielded Wirewound Inductor 1A 130mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 1A 130mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 17333C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
17333C-ND
Fixed Inductors 17333C-ND
33µH Unshielded Wirewound Inductor 1A 130mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 1A 130mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 33Uh, 1A, Radial Leaded; Product Range Murata Power Solutions - 61K7493 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1A, Radial Leaded; Product Range Murata Power Solutions
61K7493
Inductor, 33Uh, 1A, Radial Leaded; Product Range Murata Power Solutions 61K7493
INDUCTOR, 33UH, 1A, RADIAL LEADED; Product Range:1700 Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 10%; Series:1700 RoHS Compliant: Yes

INDUCTOR, 33UH, 1A, RADIAL LEADED; Product Range:1700 Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 10%; Series:1700 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 17333C-ND 61K7493
Product Name Fixed Inductors Inductor, 33Uh, 1A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers