Murata Power Solutions Fixed Inductors 17224C

Description
220µH Unshielded Wirewound Inductor 480mA 750mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 480mA 750mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 17224C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
17224C-ND
Fixed Inductors 17224C-ND
220µH Unshielded Wirewound Inductor 480mA 750mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 480mA 750mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 220Uh, 10%, 0.48A, Radial Rohs Compliant Murata - 50AJ6470 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 0.48A, Radial Rohs Compliant Murata
50AJ6470
Inductor, 220Uh, 10%, 0.48A, Radial Rohs Compliant Murata 50AJ6470
INDUCTOR, 220UH, 10%, 0.48A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 220UH, 10%, 0.48A, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Inductor, 220Uh, 480Ma, Radial Leaded; Product Range Murata Power Solutions - 61K7195 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 480Ma, Radial Leaded; Product Range Murata Power Solutions
61K7195
Inductor, 220Uh, 480Ma, Radial Leaded; Product Range Murata Power Solutions 61K7195
INDUCTOR, 220UH, 480MA, RADIAL LEADED; Product Range:1700 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):480mA; Saturation Current (Isat):480mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, 480MA, RADIAL LEADED; Product Range:1700 Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):480mA; Saturation Current (Isat):480mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 17224C-ND 50AJ6470 61K7195
Product Name Fixed Inductors Inductor, 220Uh, 10%, 0.48A, Radial Rohs Compliant Murata Inductor, 220Uh, 480Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers