Murata Power Solutions Leaded Inductors 15222C

Description
Inductor radial 2.2uH 15A
Request a Quote Datasheet
Description
Inductor radial 2.2uH 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157147P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157147P
Leaded Inductors 7157147P
Inductor radial 2.2uH 15A

Inductor radial 2.2uH 15A

Supplier's Site
Leaded Inductors - 7157147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157147
Leaded Inductors 7157147
Inductor radial 2.2uH 15A

Inductor radial 2.2uH 15A

Supplier's Site
Leaded Inductors - 1067915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067915
Leaded Inductors 1067915
Inductor Radial 2.2uH 15A

Inductor Radial 2.2uH 15A

Supplier's Site
Fixed Inductors - 15222C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
15222C-ND
Fixed Inductors 15222C-ND
2.2µH Unshielded Wirewound Inductor 15A 4.2mOhm Max Radial, Vertical Cylinder

2.2µH Unshielded Wirewound Inductor 15A 4.2mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 2.2Uh, 20%, 15A, Radial Rohs Compliant Murata - 50AJ6461 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 15A, Radial Rohs Compliant Murata
50AJ6461
Inductor, 2.2Uh, 20%, 15A, Radial Rohs Compliant Murata 50AJ6461
INDUCTOR, 2.2UH, 20%, 15A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 20%, 15A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157147P 7157147 15222C-ND 50AJ6461
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 2.2Uh, 20%, 15A, Radial Rohs Compliant Murata
DCR 0.0042 ohms 0.0042 ohms
Rated DC Current 15000 milliamps
Lead Style Radial Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details