Murata Power Solutions Leaded Inductors 15105C

Description
Inductor THT 1000uH 0.91A 10% 0.8MHz
Request a Quote Datasheet
Description
Inductor THT 1000uH 0.91A 10% 0.8MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157197
Leaded Inductors 7157197
Inductor THT 1000uH 0.91A 10% 0.8MHz

Inductor THT 1000uH 0.91A 10% 0.8MHz

Supplier's Site
Leaded Inductors - 1067921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067921
Leaded Inductors 1067921
Inductor THT 1000uH 0.91A 10% 0.8MHz

Inductor THT 1000uH 0.91A 10% 0.8MHz

Supplier's Site
Fixed Inductors - 15105C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
15105C-ND
Fixed Inductors 15105C-ND
1mH Unshielded Wirewound Inductor 910mA 887mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 910mA 887mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Mh, 910Ma, Radial Leaded; Product Range Murata Power Solutions - 12P8161 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 910Ma, Radial Leaded; Product Range Murata Power Solutions
12P8161
Inductor, 1Mh, 910Ma, Radial Leaded; Product Range Murata Power Solutions 12P8161
INDUCTOR, 1MH, 910MA, RADIAL LEADED; Product Range:1500 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):910mA; Saturation Current (Isat):910mA; DC Resistance Max:0.887ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 910MA, RADIAL LEADED; Product Range:1500 Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):910mA; Saturation Current (Isat):910mA; DC Resistance Max:0.887ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 1Mh, 10%, 0.91A, Radial Rohs Compliant Murata - 50AJ6459 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 0.91A, Radial Rohs Compliant Murata
50AJ6459
Inductor, 1Mh, 10%, 0.91A, Radial Rohs Compliant Murata 50AJ6459
INDUCTOR, 1MH, 10%, 0.91A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1MH, 10%, 0.91A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157197 15105C-ND 12P8161 50AJ6459
Product Name Leaded Inductors Fixed Inductors Inductor, 1Mh, 910Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 1Mh, 10%, 0.91A, Radial Rohs Compliant Murata
Inductance Range 1000 microH 1000 microH
Q Factor 96 96
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0075 microH
View Details
Specs
Application RF Choke
View Details