Murata Power Solutions Leaded Inductors 15104C

Description
Bobbin inductor 100UH, 2,62A, 10%, 3MHZ
Request a Quote Datasheet
Description
Bobbin inductor 100UH, 2,62A, 10%, 3MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157175
Leaded Inductors 7157175
Bobbin inductor 100UH, 2,62A, 10%, 3MHZ

Bobbin inductor 100UH, 2,62A, 10%, 3MHZ

Supplier's Site
Leaded Inductors - 7157175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157175P
Leaded Inductors 7157175P
Bobbin inductor 100UH, 2,62A, 10%, 3MHZ

Bobbin inductor 100UH, 2,62A, 10%, 3MHZ

Supplier's Site
Fixed Inductors - 15104C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
15104C-ND
Fixed Inductors 15104C-ND
100µH Unshielded Wirewound Inductor 2.62A 110mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 2.62A 110mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, 2.62A, Radial Leaded; Product Range Murata Power Solutions - 12P8160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2.62A, Radial Leaded; Product Range Murata Power Solutions
12P8160
Inductor, 100Uh, 2.62A, Radial Leaded; Product Range Murata Power Solutions 12P8160
INDUCTOR, 100UH, 2.62A, RADIAL LEADED; Product Range:1500 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.62A; Saturation Current (Isat):2.62A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 2.62A, RADIAL LEADED; Product Range:1500 Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):2.62A; Saturation Current (Isat):2.62A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 10%, 2.62A, Radial Rohs Compliant Murata - 50AJ6458 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 2.62A, Radial Rohs Compliant Murata
50AJ6458
Inductor, 100Uh, 10%, 2.62A, Radial Rohs Compliant Murata 50AJ6458
INDUCTOR, 100UH, 10%, 2.62A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 10%, 2.62A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157175 7157175P 15104C-ND 12P8160 50AJ6458
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 100Uh, 2.62A, Radial Leaded; Product Range Murata Power Solutions Inductor, 100Uh, 10%, 2.62A, Radial Rohs Compliant Murata
Technology Bobbin Bobbin Wirewound
Inductance Range 100 microH 100 microH
Q Factor 89 89
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details