Murata Power Solutions Fixed Inductors 1468508C

Description
6.8mH Unshielded Wirewound Inductor 800mA 2.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 800mA 2.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3861-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3861-ND
Fixed Inductors 811-3861-ND
6.8mH Unshielded Wirewound Inductor 800mA 2.1Ohm Max Radial, Vertical Cylinder

6.8mH Unshielded Wirewound Inductor 800mA 2.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156848
Leaded Inductors 7156848
Bobbin Inductor 6.8mH 0.8A 10% 0.4MHZ

Bobbin Inductor 6.8mH 0.8A 10% 0.4MHZ

Supplier's Site
Leaded Inductors - 7156848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156848P
Leaded Inductors 7156848P
Bobbin Inductor 6.8mH 0.8A 10% 0.4MHZ

Bobbin Inductor 6.8mH 0.8A 10% 0.4MHZ

Supplier's Site
Leaded Inductors - 1676211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1676211
Leaded Inductors 1676211
Bobbin Inductor 6.8mH 0.8A 10% 0.4MHZ

Bobbin Inductor 6.8mH 0.8A 10% 0.4MHZ

Supplier's Site
Inductor, 6.8Mh, 10%, 0.8A, Radial Rohs Compliant Murata - 50AJ6455 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 10%, 0.8A, Radial Rohs Compliant Murata
50AJ6455
Inductor, 6.8Mh, 10%, 0.8A, Radial Rohs Compliant Murata 50AJ6455
INDUCTOR, 6.8MH, 10%, 0.8A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 6.8MH, 10%, 0.8A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3861-ND 7156848 7156848P 50AJ6455
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 6.8Mh, 10%, 0.8A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Through Hole
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details