Murata Power Solutions Fixed Inductors 1468505C

Description
6.8mH Unshielded Wirewound Inductor 500mA 2.88Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 500mA 2.88Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3860-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3860-ND
Fixed Inductors 811-3860-ND
6.8mH Unshielded Wirewound Inductor 500mA 2.88Ohm Max Radial, Vertical Cylinder

6.8mH Unshielded Wirewound Inductor 500mA 2.88Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156841
Leaded Inductors 7156841
Bobbin Inductor 6.8mH 0.5A 10% 0.5MHZ

Bobbin Inductor 6.8mH 0.5A 10% 0.5MHZ

Supplier's Site
Leaded Inductors - 7156841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156841P
Leaded Inductors 7156841P
Bobbin Inductor 6.8mH 0.5A 10% 0.5MHZ

Bobbin Inductor 6.8mH 0.5A 10% 0.5MHZ

Supplier's Site
Leaded Inductors - 1067909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067909
Leaded Inductors 1067909
Bobbin Inductor 6.8mH 0.5A 10% 0.5MHz

Bobbin Inductor 6.8mH 0.5A 10% 0.5MHz

Supplier's Site
Inductor, 6.8Mh, 500Ma, Radial Leaded; Product Range Murata Power Solutions - 61K4975 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 500Ma, Radial Leaded; Product Range Murata Power Solutions
61K4975
Inductor, 6.8Mh, 500Ma, Radial Leaded; Product Range Murata Power Solutions 61K4975
INDUCTOR, 6.8MH, 500MA, RADIAL LEADED; Product Range:1400 Series; Inductance:6.8mH; Inductor Construction:Unshiel ded; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:2.88ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 6.8MH, 500MA, RADIAL LEADED; Product Range:1400 Series; Inductance:6.8mH; Inductor Construction:Unshielded; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:2.88ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3860-ND 7156841 7156841P 61K4975
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 6.8Mh, 500Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Through Hole
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers