680µH Unshielded Wirewound Inductor 3.1A 173mOhm Max Radial, Vertical Cylinder
Bobbin Inductor 680UH 3.1A 10% 1.0MHZ
Bobbin Inductor 680UH 3.1A 10% 1.0MHz
INDUCTOR, 680UH, 10%, 3.1A, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-3859-ND | 7156807 | 50AJ6453 |
| Product Name | Fixed Inductors | Leaded Inductors | Inductor, 680Uh, 10%, 3.1A, Radial Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Through Hole | ||
| Technology | Wirewound | Bobbin | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) |