Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors 1468362C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1327371-1468362C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Wirewound Shielding: Unshielded Size / Dimension: 1.043" Dia (26.50mm) Inductance: 68 µH Height - Seated (Max): 0.610" (15.50mm) Standard Package: 25 Mounting: Through Hole Tolerance: ±15% Q @ Freq: 32 @ 100kHz Frequency - Self Resonant: 5.3MHz DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-1331,TUC1468362C Base Product Number: 14 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1327371-1468362C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Wirewound Shielding: Unshielded Size / Dimension: 1.043" Dia (26.50mm) Inductance: 68 µH Height - Seated (Max): 0.610" (15.50mm) Standard Package: 25 Mounting: Through Hole Tolerance: ±15% Q @ Freq: 32 @ 100kHz Frequency - Self Resonant: 5.3MHz DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-1331,TUC1468362C Base Product Number: 14 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327371-1468362C - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327371-1468362C
Inductors, Coils, Chokes - Fixed Inductors 1327371-1468362C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1327371-1468362C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Wirewound Shielding: Unshielded Size / Dimension: 1.043" Dia (26.50mm) Inductance: 68 µH Height - Seated (Max): 0.610" (15.50mm) Standard Package: 25 Mounting: Through Hole Tolerance: ±15% Q @ Freq: 32 @ 100kHz Frequency - Self Resonant: 5.3MHz DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Vertical Cylinder ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-1331,TUC1468362C Base Product Number: 14 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1327371-1468362C
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 1.043" Dia (26.50mm)
Inductance: 68 µH
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 25
Mounting: Through Hole
Tolerance: ±15%
Q @ Freq: 32 @ 100kHz
Frequency - Self Resonant: 5.3MHz
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 811-1331,TUC1468362C
Base Product Number: 14
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
68uH 1KHz 6.2A Inductor and Choke - 71-1468362C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 1KHz 6.2A Inductor and Choke
71-1468362C
68uH 1KHz 6.2A Inductor and Choke 71-1468362C
Inductor General Purpose Unshielded Bobbin Core 68uH 15% 1KHz 32Q-Factor 6.2A 0.032Ohm DCR RDL Carton Product overview: 1468362C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 1KHz, 6.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 1KHz, 6.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1468362C can be used for catalog matching and distributor lookup.

Inductor General Purpose Unshielded Bobbin Core 68uH 15% 1KHz 32Q-Factor 6.2A 0.032Ohm DCR RDL Carton Product overview: 1468362C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 1KHz, 6.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 1KHz, 6.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1468362C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-1331-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1331-ND
Fixed Inductors 811-1331-ND
68µH Unshielded Wirewound Inductor 6.2A 32mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 6.2A 32mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Uh, 6.2A; Product Range Murata Power Solutions - 93K2322 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 6.2A; Product Range Murata Power Solutions
93K2322
Inductor, 68Uh, 6.2A; Product Range Murata Power Solutions 93K2322
INDUCTOR, 68UH, 6.2A; Product Range:1400 Series; Inductance:68µH; RMS Current (Irms):6.2A; Saturation Current (Isat):6.2A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

INDUCTOR, 68UH, 6.2A; Product Range:1400 Series; Inductance:68µH; RMS Current (Irms):6.2A; Saturation Current (Isat):6.2A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, 6.2A, Radial Leaded; Product Range Murata Power Solutions - 61K4970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 6.2A, Radial Leaded; Product Range Murata Power Solutions
61K4970
Inductor, 68Uh, 6.2A, Radial Leaded; Product Range Murata Power Solutions 61K4970
INDUCTOR, 68UH, 6.2A, RADIAL LEADED; Product Range:1400 Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):6.2A; Saturation Current (Isat):6.2A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 68UH, 6.2A, RADIAL LEADED; Product Range:1400 Series; Inductance:68µH; Inductor Construction:Unshielded; RMS Current (Irms):6.2A; Saturation Current (Isat):6.2A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327371-1468362C 71-1468362C 811-1331-ND 93K2322
Product Name Inductors, Coils, Chokes - Fixed Inductors 68uH 1KHz 6.2A Inductor and Choke Fixed Inductors Inductor, 68Uh, 6.2A; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Wirewound General Purpose Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details