Murata Power Solutions Leaded Inductors 1447506C

Description
Bobbin Inductor 4.7mH 0.6A 10% 0.6MHZ
Request a Quote Datasheet
Description
Bobbin Inductor 4.7mH 0.6A 10% 0.6MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156835
Leaded Inductors 7156835
Bobbin Inductor 4.7mH 0.6A 10% 0.6MHZ

Bobbin Inductor 4.7mH 0.6A 10% 0.6MHZ

Supplier's Site
Leaded Inductors - 1067908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067908
Leaded Inductors 1067908
Bobbin Inductor 4.7mH 0.6A 10% 0.6MHz

Bobbin Inductor 4.7mH 0.6A 10% 0.6MHz

Supplier's Site
Fixed Inductors - 1447506C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1447506C-ND
Fixed Inductors 1447506C-ND
4.7mH Unshielded Wirewound Inductor 600mA 2.2Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 600mA 2.2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 4.7Mh, 600Ma, Radial Leaded; Product Range Murata Power Solutions - 61K4963 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 600Ma, Radial Leaded; Product Range Murata Power Solutions
61K4963
Inductor, 4.7Mh, 600Ma, Radial Leaded; Product Range Murata Power Solutions 61K4963
INDUCTOR, 4.7MH, 600MA, RADIAL LEADED; Product Range:1400 Series; Inductance:4.7mH; Inductor Construction:Unshiel ded; RMS Current (Irms):600mA; Saturation Current (Isat):600mA; DC Resistance Max:2.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 4.7MH, 600MA, RADIAL LEADED; Product Range:1400 Series; Inductance:4.7mH; Inductor Construction:Unshielded; RMS Current (Irms):600mA; Saturation Current (Isat):600mA; DC Resistance Max:2.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156835 1447506C-ND 61K4963
Product Name Leaded Inductors Fixed Inductors Inductor, 4.7Mh, 600Ma, Radial Leaded; Product Range Murata Power Solutions
Technology Bobbin Wirewound
Inductance Range 4700 microH 4700 microH
Q Factor 60 60
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers