Murata Power Solutions Fixed Inductors 1447440C

Description
470µH Unshielded Wirewound Inductor 4A 125mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 4A 125mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1332-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1332-ND
Fixed Inductors 811-1332-ND
470µH Unshielded Wirewound Inductor 4A 125mOhm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 4A 125mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 470Uh, 4A, Radial Leaded; Product Range Murata Power Solutions - 61K4961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 4A, Radial Leaded; Product Range Murata Power Solutions
61K4961
Inductor, 470Uh, 4A, Radial Leaded; Product Range Murata Power Solutions 61K4961
INDUCTOR, 470UH, 4A, RADIAL LEADED; Product Range:1400 Series; Inductance:470µH; Inductor Construction:-; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.125ohm; Inductance Tolerance:± 10%; Lead Spacing:29mm RoHS Compliant: Yes

INDUCTOR, 470UH, 4A, RADIAL LEADED; Product Range:1400 Series; Inductance:470µH; Inductor Construction:-; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.125ohm; Inductance Tolerance:± 10%; Lead Spacing:29mm RoHS Compliant: Yes

Supplier's Site
Inductor, 470Uh, 4.0A; Product Range Murata Power Solutions - 93K2320 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 4.0A; Product Range Murata Power Solutions
93K2320
Inductor, 470Uh, 4.0A; Product Range Murata Power Solutions 93K2320
INDUCTOR, 470UH, 4.0A; Product Range:1400 Series; Inductance:470µH; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.125ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:30mm; DC RoHS Compliant: Yes

INDUCTOR, 470UH, 4.0A; Product Range:1400 Series; Inductance:470µH; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.125ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:30mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1447440C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1447440C
Fixed Inductors 1447440C
FIXED IND 470UH 4A 125 MOHM TH

FIXED IND 470UH 4A 125 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1332-ND 61K4961 1447440C
Product Name Fixed Inductors Inductor, 470Uh, 4A, Radial Leaded; Product Range Murata Power Solutions Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole; Through Hole
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers