Murata Power Solutions Fixed Inductors 1447385C

Description
47µH Unshielded Wirewound Inductor 8.5A 21mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 8.5A 21mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1334-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1334-ND
Fixed Inductors 811-1334-ND
47µH Unshielded Wirewound Inductor 8.5A 21mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 8.5A 21mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
47uH 1KHz 8.5A Inductor and Choke - 71-1447385C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 1KHz 8.5A Inductor and Choke
71-1447385C
47uH 1KHz 8.5A Inductor and Choke 71-1447385C
Inductor General Purpose Unshielded Bobbin Core 47uH 15% 1KHz 33Q-Factor 8.5A 0.021Ohm DCR RDL Carton Product overview: 1447385C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 1KHz, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 1KHz, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1447385C can be used for catalog matching and distributor lookup.

Inductor General Purpose Unshielded Bobbin Core 47uH 15% 1KHz 33Q-Factor 8.5A 0.021Ohm DCR RDL Carton Product overview: 1447385C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 1KHz, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 1KHz, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1447385C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Leaded Inductors - 7156762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156762
Leaded Inductors 7156762
Bobbin Inductor 47UH 8.5A 10% 6MHZ

Bobbin Inductor 47UH 8.5A 10% 6MHZ

Supplier's Site
Leaded Inductors - 7156762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156762P
Leaded Inductors 7156762P
Bobbin Inductor 47UH 8.5A 10% 6MHZ

Bobbin Inductor 47UH 8.5A 10% 6MHZ

Supplier's Site
Leaded Inductors - 1067774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067774
Leaded Inductors 1067774
Bobbin Inductor 47UH 8.5A 10% 6MHz

Bobbin Inductor 47UH 8.5A 10% 6MHz

Supplier's Site
Inductor, 47Uh, 8.5A, Radial Leaded; Product Range Murata Power Solutions - 61K4957 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 8.5A, Radial Leaded; Product Range Murata Power Solutions
61K4957
Inductor, 47Uh, 8.5A, Radial Leaded; Product Range Murata Power Solutions 61K4957
INDUCTOR, 47UH, 8.5A, RADIAL LEADED; Product Range:1400 Series; Inductance:47µH; Inductor Construction:-; RMS Current (Irms):8.5A; Saturation Current (Isat):8.5A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 15%; Q Factor:33 RoHS Compliant: Yes

INDUCTOR, 47UH, 8.5A, RADIAL LEADED; Product Range:1400 Series; Inductance:47µH; Inductor Construction:-; RMS Current (Irms):8.5A; Saturation Current (Isat):8.5A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 15%; Q Factor:33 RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, 8.5A, 6.7Mhz; Product Range Murata Power Solutions - 93K2318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 8.5A, 6.7Mhz; Product Range Murata Power Solutions
93K2318
Inductor, 47Uh, 8.5A, 6.7Mhz; Product Range Murata Power Solutions 93K2318
INDUCTOR, 47UH, 8.5A, 6.7MHZ; Product Range:1400 Series; Inductance:47µH; RMS Current (Irms):8.5A; Saturation Current (Isat):8.5A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); Body RoHS Compliant: Yes

INDUCTOR, 47UH, 8.5A, 6.7MHZ; Product Range:1400 Series; Inductance:47µH; RMS Current (Irms):8.5A; Saturation Current (Isat):8.5A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (07-Jul-2017); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1334-ND 71-1447385C 7156762 7156762P 61K4957 93K2318
Product Name Fixed Inductors 47uH 1KHz 8.5A Inductor and Choke Leaded Inductors Leaded Inductors Inductor, 47Uh, 8.5A, Radial Leaded; Product Range Murata Power Solutions Inductor, 47Uh, 8.5A, 6.7Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound General Purpose Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers