Murata Power Solutions Leaded Inductors 1447383C

Description
Bobbin Inductor 47UH 8.3A 10% 6MHZ
Request a Quote Datasheet
Description
Bobbin Inductor 47UH 8.3A 10% 6MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156753P
Leaded Inductors 7156753P
Bobbin Inductor 47UH 8.3A 10% 6MHZ

Bobbin Inductor 47UH 8.3A 10% 6MHZ

Supplier's Site
Leaded Inductors - 1067771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067771
Leaded Inductors 1067771
Bobbin Inductor 47UH 8.3A 10% 6MHz

Bobbin Inductor 47UH 8.3A 10% 6MHz

Supplier's Site
Fixed Inductors - 811-2633-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2633-ND
Fixed Inductors 811-2633-ND
47µH Unshielded Wirewound Inductor 8.3A 19mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 8.3A 19mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Uh, 8.3A, Radial Leaded; Product Range Murata Power Solutions - 61K4956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 8.3A, Radial Leaded; Product Range Murata Power Solutions
61K4956
Inductor, 47Uh, 8.3A, Radial Leaded; Product Range Murata Power Solutions 61K4956
INDUCTOR, 47UH, 8.3A, RADIAL LEADED; Product Range:1400 Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):8.3A; Saturation Current (Isat):8.3A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 47UH, 8.3A, RADIAL LEADED; Product Range:1400 Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):8.3A; Saturation Current (Isat):8.3A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, 15%, 8.3A, Radial Rohs Compliant Murata - 50AJ6447 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 15%, 8.3A, Radial Rohs Compliant Murata
50AJ6447
Inductor, 47Uh, 15%, 8.3A, Radial Rohs Compliant Murata 50AJ6447
INDUCTOR, 47UH, 15%, 8.3A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 47UH, 15%, 8.3A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156753P 1067771 811-2633-ND 61K4956 50AJ6447
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 47Uh, 8.3A, Radial Leaded; Product Range Murata Power Solutions Inductor, 47Uh, 15%, 8.3A, Radial Rohs Compliant Murata
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Technology Bobbin Bobbin Wirewound
DCR 0.0190 ohms 0.0190 ohms 0.0190 ohms
Rated DC Current 8300 milliamps 8300 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details