3.3mH Unshielded Wirewound Inductor 1A 1.992Ohm Max Radial, Vertical Cylinder
Inductor General Purpose Unshielded Bobbin Core 3300uH 10% 1KHz 20Q-Factor 1A 1.992Ohm DCR RDL Carton Product overview: 1433510C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uH, 1KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3300uH, 1KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1433510C can be used for catalog matching and distributor lookup.
Bobbin Inductor 3.3mH 1.0A 10% 0.7MHZ
Bobbin Inductor 3.3mH 1.0A 10% 0.7MHZ
Bobbin Inductor 3.3mH 1.0A 10% 0.7MHz
INDUCTOR, 3.3MH, 10%, 1A, RADIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-3854-ND | 71-1433510C | 7156822P | 7156822 | 50AJ6445 |
| Product Name | Fixed Inductors | 3300uH 1KHz 1A Inductor and Choke | Leaded Inductors | Leaded Inductors | Inductor, 3.3Mh, 10%, 1A, Radial Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Mounting Option | Through Hole | Through Hole | |||
| Technology | Wirewound | General Purpose | Bobbin | Bobbin | |
| Configuration | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |