Murata Power Solutions RF and Wireless - RFID, RF Access, Monitoring ICs 1433510C

Description
Manufacturer: AMIS Category: RF and Wireless - RFID, RF Access, Monitoring ICs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 100kHz Mounting Type: Fixed Package / Case: 10-SIP Size / Dimension: 0.220" L x 0.252" W (5.60mm x 6.40mm) Height - Seated (Max): 5.33mm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless - RFID, RF Access, Monitoring ICs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 100kHz Mounting Type: Fixed Package / Case: 10-SIP Size / Dimension: 0.220" L x 0.252" W (5.60mm x 6.40mm) Height - Seated (Max): 5.33mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
RF and Wireless - RFID, RF Access, Monitoring ICs
Manufacturer: AMIS Category: RF and Wireless - RFID, RF Access, Monitoring ICs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 100kHz Mounting Type: Fixed Package / Case: 10-SIP Size / Dimension: 0.220" L x 0.252" W (5.60mm x 6.40mm) Height - Seated (Max): 5.33mm

Manufacturer: AMIS
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 3.28GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 100kHz
Mounting Type: Fixed
Package / Case: 10-SIP
Size / Dimension: 0.220" L x 0.252" W (5.60mm x 6.40mm)
Height - Seated (Max): 5.33mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details