Murata Power Solutions Leaded Inductors 1433507C

Description
High current radial inductor,3.3mH 0.7A
Request a Quote Datasheet
Description
High current radial inductor,3.3mH 0.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 228567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
228567
Leaded Inductors 228567
High current radial inductor,3.3mH 0.7A

High current radial inductor,3.3mH 0.7A

Supplier's Site
Leaded Inductors - 1067737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067737
Leaded Inductors 1067737
High Current Radial Inductor 3.3mH 0.7A

High Current Radial Inductor 3.3mH 0.7A

Supplier's Site
Fixed Inductors - 811-3853-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3853-ND
Fixed Inductors 811-3853-ND
3.3mH Unshielded Wirewound Inductor 700mA 1.428Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 700mA 1.428Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Mh, 700Ma, Radial Leaded; Product Range Murata Power Solutions - 61K4895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 700Ma, Radial Leaded; Product Range Murata Power Solutions
61K4895
Inductor, 3.3Mh, 700Ma, Radial Leaded; Product Range Murata Power Solutions 61K4895
INDUCTOR, 3.3MH, 700MA, RADIAL LEADED; Product Range:1400 Series; Inductance:3.3mH; Inductor Construction:-; RMS Current (Irms):700mA; Saturation Current (Isat):700mA; DC Resistance Max:1.428ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.3MH, 700MA, RADIAL LEADED; Product Range:1400 Series; Inductance:3.3mH; Inductor Construction:-; RMS Current (Irms):700mA; Saturation Current (Isat):700mA; DC Resistance Max:1.428ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 228567 811-3853-ND 61K4895
Product Name Leaded Inductors Fixed Inductors Inductor, 3.3Mh, 700Ma, Radial Leaded; Product Range Murata Power Solutions
Application High Current
Inductance Range 3300 microH 3300 microH
Q Factor 45 45
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details