Murata Power Solutions Connectors,Interconnects 1433445C

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 300kHz Mounting Type: Fixed Package / Case: 28-SOIC (0.330", 8.40mm Width) Size / Dimension: 1.75" L x 1.10" W x 0.50" H (44.5mm x 27.9mm x 12.7mm) Height - Seated (Max): 5.33mm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 300kHz Mounting Type: Fixed Package / Case: 28-SOIC (0.330", 8.40mm Width) Size / Dimension: 1.75" L x 1.10" W x 0.50" H (44.5mm x 27.9mm x 12.7mm) Height - Seated (Max): 5.33mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 300kHz Mounting Type: Fixed Package / Case: 28-SOIC (0.330", 8.40mm Width) Size / Dimension: 1.75" L x 1.10" W x 0.50" H (44.5mm x 27.9mm x 12.7mm) Height - Seated (Max): 5.33mm

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 3.28GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 300kHz
Mounting Type: Fixed
Package / Case: 28-SOIC (0.330", 8.40mm Width)
Size / Dimension: 1.75" L x 1.10" W x 0.50" H (44.5mm x 27.9mm x 12.7mm)
Height - Seated (Max): 5.33mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details