Murata Power Solutions Leaded Inductors 1433393C

Description
Inductor THT 33uH
Request a Quote Datasheet
Description
Inductor THT 33uH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 6299212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
6299212
Leaded Inductors 6299212
Inductor THT 33uH

Inductor THT 33uH

Supplier's Site
Leaded Inductors - 1067749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067749
Leaded Inductors 1067749
Bobbin Inductor THT 33uH 9.3A 9.1MHz

Bobbin Inductor THT 33uH 9.3A 9.1MHz

Supplier's Site
Fixed Inductors - 811-3851-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3851-ND
Fixed Inductors 811-3851-ND
33µH Unshielded Wirewound Inductor 9.3A 17mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 9.3A 17mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 33Uh, 9.3A, Radial Leaded; Product Range Murata Power Solutions - 61K4891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 9.3A, Radial Leaded; Product Range Murata Power Solutions
61K4891
Inductor, 33Uh, 9.3A, Radial Leaded; Product Range Murata Power Solutions 61K4891
INDUCTOR, 33UH, 9.3A, RADIAL LEADED; Product Range:1400 Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):9.3A; Saturation Current (Isat):9.3A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 33UH, 9.3A, RADIAL LEADED; Product Range:1400 Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):9.3A; Saturation Current (Isat):9.3A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site
Inductor, 33Uh, 15%, 9.3A, Radial Rohs Compliant Murata - 50AJ6443 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 15%, 9.3A, Radial Rohs Compliant Murata
50AJ6443
Inductor, 33Uh, 15%, 9.3A, Radial Rohs Compliant Murata 50AJ6443
INDUCTOR, 33UH, 15%, 9.3A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 33UH, 15%, 9.3A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6299212 1067749 811-3851-ND 61K4891 50AJ6443
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 33Uh, 9.3A, Radial Leaded; Product Range Murata Power Solutions Inductor, 33Uh, 15%, 9.3A, Radial Rohs Compliant Murata
Inductance Range 33 microH 33 microH 33 microH
Q Factor 27 27 27
Lead Style Radial; Radial Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Technology Bobbin Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details