Murata Power Solutions Leaded Inductors 1430450C

Description
Inductor THT 300uH 5.0A 10% 1.7MHz
Request a Quote Datasheet
Description
Inductor THT 300uH 5.0A 10% 1.7MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7156787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156787
Leaded Inductors 7156787
Inductor THT 300uH 5.0A 10% 1.7MHz

Inductor THT 300uH 5.0A 10% 1.7MHz

Supplier's Site
Leaded Inductors - 7156787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156787P
Leaded Inductors 7156787P
Inductor THT 300uH 5.0A 10% 1.7MHz

Inductor THT 300uH 5.0A 10% 1.7MHz

Supplier's Site
Leaded Inductors - 1067781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067781
Leaded Inductors 1067781
Inductor THT 300uH 5.0A 10% 1.7MHz

Inductor THT 300uH 5.0A 10% 1.7MHz

Supplier's Site
Fixed Inductors - 811-3850-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3850-ND
Fixed Inductors 811-3850-ND
300µH Unshielded Wirewound Inductor 5A 80mOhm Max Radial, Vertical Cylinder

300µH Unshielded Wirewound Inductor 5A 80mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 300Uh, 10%, 5A, Radial Rohs Compliant Murata - 50AJ6442 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 300Uh, 10%, 5A, Radial Rohs Compliant Murata
50AJ6442
Inductor, 300Uh, 10%, 5A, Radial Rohs Compliant Murata 50AJ6442
INDUCTOR, 300UH, 10%, 5A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 300UH, 10%, 5A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7156787 7156787P 811-3850-ND 50AJ6442
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 300Uh, 10%, 5A, Radial Rohs Compliant Murata
Inductance Range 300 microH
Q Factor 28 28
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers