Murata Power Solutions 1430430C
Murata Power Solutions 1430430C
300µH Unshielded Wirewound Inductor 3A 140mOhm Max Radial, Vertical Cylinder
INDUCTOR, 300UH, 3.0A; Product Range:1400 Series; Inductance:300µH; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes
FIXED IND 300UH 3A 140 MOHM TH
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 6299240 | 811-1336-ND | 93K2315 | 1430430C |
| Product Name | Leaded Inductors | Fixed Inductors | Inductor, 300Uh, 3.0A; Product Range Murata Power Solutions | Fixed Inductors |
| Inductance Range | 300 microH | 300 microH | 300 microH | |
| Q Factor | 26 | 26 | 26 | |
| Testing Frequency | 1 kHz | 50 kHz | 1 kHz | |
| Lead Style | Radial; Radial | Radial | Radial | Radial |
| Standards and Certifications | RoHS | RoHS |