Murata Power Solutions 2200uH 1KHz 0.9A Inductor and Choke 1422509C

Description
Inductor General Purpose Unshielded Bobbin Core 2200uH 10% 1KHz 43Q-Factor 0.9A 1Ohm DCR RDL Carton Product overview: 1422509C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 1KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 1KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422509C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Unshielded Bobbin Core 2200uH 10% 1KHz 43Q-Factor 0.9A 1Ohm DCR RDL Carton Product overview: 1422509C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 1KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 1KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422509C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200uH 1KHz 0.9A Inductor and Choke - 71-1422509C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200uH 1KHz 0.9A Inductor and Choke
71-1422509C
2200uH 1KHz 0.9A Inductor and Choke 71-1422509C
Inductor General Purpose Unshielded Bobbin Core 2200uH 10% 1KHz 43Q-Factor 0.9A 1Ohm DCR RDL Carton Product overview: 1422509C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 1KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 1KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422509C can be used for catalog matching and distributor lookup.

Inductor General Purpose Unshielded Bobbin Core 2200uH 10% 1KHz 43Q-Factor 0.9A 1Ohm DCR RDL Carton Product overview: 1422509C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 1KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 1KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1422509C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-1337-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1337-ND
Fixed Inductors 811-1337-ND
2.2mH Unshielded Wirewound Inductor 900mA 1Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 900mA 1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 2.2Mh, 900Ma, Radial Leaded; Product Range Murata Power Solutions - 61K4863 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, 900Ma, Radial Leaded; Product Range Murata Power Solutions
61K4863
Inductor, 2.2Mh, 900Ma, Radial Leaded; Product Range Murata Power Solutions 61K4863
INDUCTOR, 2.2MH, 900MA, RADIAL LEADED; Product Range:1400 Series; Inductance:2.2mH; Inductor Construction:Unshiel ded; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 2.2MH, 900MA, RADIAL LEADED; Product Range:1400 Series; Inductance:2.2mH; Inductor Construction:Unshielded; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2200Uh, 0.9A; Product Range Murata Power Solutions - 79K4671 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2200Uh, 0.9A; Product Range Murata Power Solutions
79K4671
Inductor, 2200Uh, 0.9A; Product Range Murata Power Solutions 79K4671
INDUCTOR, 2200UH, 0.9A; Product Range:1400 Series; Inductance:2.2mH; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

INDUCTOR, 2200UH, 0.9A; Product Range:1400 Series; Inductance:2.2mH; RMS Current (Irms):900mA; Saturation Current (Isat):900mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - 1422509C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1422509C
Fixed Inductors 1422509C
FIXED IND 2.2MH 900MA 1 OHM TH

FIXED IND 2.2MH 900MA 1 OHM TH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1422509C 811-1337-ND 61K4863 1422509C
Product Name 2200uH 1KHz 0.9A Inductor and Choke Fixed Inductors Inductor, 2.2Mh, 900Ma, Radial Leaded; Product Range Murata Power Solutions Fixed Inductors
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology General Purpose Wirewound Wirewound; Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 43 43 43
Testing Frequency 50 kHz 50 kHz 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
0.0033uH 250MHz 0.7A Inductor and Choke - 71-36501J3N3JTDG - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Specs
Application RF Choke
View Details