Murata Power Solutions Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1422509C

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 3.28GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details