Murata Power Solutions Leaded Inductors 1422455C

Description
High current radial inductor,220uH 5.5A
Request a Quote Datasheet
Description
High current radial inductor,220uH 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 228595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
228595
Leaded Inductors 228595
High current radial inductor,220uH 5.5A

High current radial inductor,220uH 5.5A

Supplier's Site
Fixed Inductors - 811-1338-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1338-ND
Fixed Inductors 811-1338-ND
220µH Unshielded Wirewound Inductor 5.5A 62mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 5.5A 62mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 220Uh, 5.5A; Product Range Murata Power Solutions - 93K2313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 5.5A; Product Range Murata Power Solutions
93K2313
Inductor, 220Uh, 5.5A; Product Range Murata Power Solutions 93K2313
INDUCTOR, 220UH, 5.5A; Product Range:1400 Series; Inductance:220µH; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.062ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:30mm; DC RoHS Compliant: Yes

INDUCTOR, 220UH, 5.5A; Product Range:1400 Series; Inductance:220µH; RMS Current (Irms):5.5A; Saturation Current (Isat):5.5A; DC Resistance Max:0.062ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:30mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 228595 811-1338-ND 93K2313
Product Name Leaded Inductors Fixed Inductors Inductor, 220Uh, 5.5A; Product Range Murata Power Solutions
Application High Current
Inductance Range 220 microH 220 microH
Q Factor 30 30
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 1857607 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details