Murata Power Solutions Fixed Inductors 1422441C

Description
220µH Unshielded Wirewound Inductor 4.1A 73mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 4.1A 73mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1339-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1339-ND
Fixed Inductors 811-1339-ND
220µH Unshielded Wirewound Inductor 4.1A 73mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 4.1A 73mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156775
Leaded Inductors 7156775
Bobbin Inductor 220UH 4.1A 10% 2.3MHZ

Bobbin Inductor 220UH 4.1A 10% 2.3MHZ

Supplier's Site
Inductor, 220Uh, 4.1A, Radial Leaded; Product Range Murata Power Solutions - 61K4860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 4.1A, Radial Leaded; Product Range Murata Power Solutions
61K4860
Inductor, 220Uh, 4.1A, Radial Leaded; Product Range Murata Power Solutions 61K4860
INDUCTOR, 220UH, 4.1A, RADIAL LEADED; Product Range:1400 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.1A; Saturation Current (Isat):4.1A; DC Resistance Max:0.073ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, 4.1A, RADIAL LEADED; Product Range:1400 Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):4.1A; Saturation Current (Isat):4.1A; DC Resistance Max:0.073ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 220Uh, 10%, 4.1A, Radial Rohs Compliant Murata - 50AJ6439 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 4.1A, Radial Rohs Compliant Murata
50AJ6439
Inductor, 220Uh, 10%, 4.1A, Radial Rohs Compliant Murata 50AJ6439
INDUCTOR, 220UH, 10%, 4.1A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 220UH, 10%, 4.1A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1339-ND 7156775 61K4860 50AJ6439
Product Name Fixed Inductors Leaded Inductors Inductor, 220Uh, 4.1A, Radial Leaded; Product Range Murata Power Solutions Inductor, 220Uh, 10%, 4.1A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details