Murata Power Solutions Fixed Inductors 1410604C

Description
10mH Unshielded Wirewound Inductor 400mA 4.34Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 400mA 4.34Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3841-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3841-ND
Fixed Inductors 811-3841-ND
10mH Unshielded Wirewound Inductor 400mA 4.34Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 400mA 4.34Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 228573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
228573
Leaded Inductors 228573
High current radial inductor,10mH 0.4A

High current radial inductor,10mH 0.4A

Supplier's Site
Leaded Inductors - 1067738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067738
Leaded Inductors 1067738
High Current Radial Inductor 10mH 0.4A

High Current Radial Inductor 10mH 0.4A

Supplier's Site
Inductor, 10Mh, 10%, 0.4A, Radial Rohs Compliant Murata - 50AJ6430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 10%, 0.4A, Radial Rohs Compliant Murata
50AJ6430
Inductor, 10Mh, 10%, 0.4A, Radial Rohs Compliant Murata 50AJ6430
INDUCTOR, 10MH, 10%, 0.4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 10MH, 10%, 0.4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3841-ND 228573 50AJ6430
Product Name Fixed Inductors Leaded Inductors Inductor, 10Mh, 10%, 0.4A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1620199 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details