Murata Power Solutions Fixed Inductors 1410517C

Description
1mH Unshielded Wirewound Inductor 1.7A 336mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 1.7A 336mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3895-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3895-ND
Fixed Inductors 811-3895-ND
1mH Unshielded Wirewound Inductor 1.7A 336mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 1.7A 336mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156800P
Leaded Inductors 7156800P
Bobbin Inductor 1.0mH 1.7A 10% 1.2MHZ

Bobbin Inductor 1.0mH 1.7A 10% 1.2MHZ

Supplier's Site
Leaded Inductors - 7156800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156800
Leaded Inductors 7156800
Bobbin Inductor 1.0mH 1.7A 10% 1.2MHZ

Bobbin Inductor 1.0mH 1.7A 10% 1.2MHZ

Supplier's Site
Leaded Inductors - 1067783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067783
Leaded Inductors 1067783
Bobbin Inductor 1.0mH 1.7A 10% 1.2MHz

Bobbin Inductor 1.0mH 1.7A 10% 1.2MHz

Supplier's Site
Inductor, 1Mh, 10%, 1.7A, Radial Rohs Compliant Murata - 50AJ6429 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, 1.7A, Radial Rohs Compliant Murata
50AJ6429
Inductor, 1Mh, 10%, 1.7A, Radial Rohs Compliant Murata 50AJ6429
INDUCTOR, 1MH, 10%, 1.7A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1MH, 10%, 1.7A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3895-ND 7156800P 7156800 50AJ6429
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 1Mh, 10%, 1.7A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Through Hole
Technology Wirewound Bobbin Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173483 - RS Components, Ltd.
Specs
Inductance Range 4000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers