Murata Power Solutions Leaded Inductors 1410516C

Description
High current radial inductor,1mH 1.6A
Request a Quote Datasheet
Description
High current radial inductor,1mH 1.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 228551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
228551
Leaded Inductors 228551
High current radial inductor,1mH 1.6A

High current radial inductor,1mH 1.6A

Supplier's Site
Leaded Inductors - 1067736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067736
Leaded Inductors 1067736
High Current Radial Inductor 1mH 1.6A

High Current Radial Inductor 1mH 1.6A

Supplier's Site
Fixed Inductors - 811-1343-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1343-ND
Fixed Inductors 811-1343-ND
1mH Unshielded Wirewound Inductor 1.6A 460mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 1.6A 460mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1.0Mh, 1.6A; Product Range Murata Power Solutions - 93K2289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.0Mh, 1.6A; Product Range Murata Power Solutions
93K2289
Inductor, 1.0Mh, 1.6A; Product Range Murata Power Solutions 93K2289
INDUCTOR, 1.0MH, 1.6A; Product Range:1400 Series; Inductance:1mH; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

INDUCTOR, 1.0MH, 1.6A; Product Range:1400 Series; Inductance:1mH; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 228551 811-1343-ND 93K2289
Product Name Leaded Inductors Fixed Inductors Inductor, 1.0Mh, 1.6A; Product Range Murata Power Solutions
Application High Current
Inductance Range 1000 microH 1000 microH
Q Factor 30 30
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details