Murata Power Solutions Fixed Inductors 1410460C

Description
100µH Unshielded Wirewound Inductor 6A 33mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 6A 33mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2629-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2629-ND
Fixed Inductors 811-2629-ND
100µH Unshielded Wirewound Inductor 6A 33mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 6A 33mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156769P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156769P
Leaded Inductors 7156769P
Inductor THT 100uH 6A 10% 3.9MHz

Inductor THT 100uH 6A 10% 3.9MHz

Supplier's Site
Leaded Inductors - 7156769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156769
Leaded Inductors 7156769
Inductor THT 100uH 6A 10% 3.9MHz

Inductor THT 100uH 6A 10% 3.9MHz

Supplier's Site
Leaded Inductors - 1067776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067776
Leaded Inductors 1067776
Inductor THT 100uH 6A 10% 3.9MHz

Inductor THT 100uH 6A 10% 3.9MHz

Supplier's Site
Inductor, 100Uh, 6A, Radial Leaded; Product Range Murata Power Solutions - 61K4771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 6A, Radial Leaded; Product Range Murata Power Solutions
61K4771
Inductor, 100Uh, 6A, Radial Leaded; Product Range Murata Power Solutions 61K4771
INDUCTOR, 100UH, 6A, RADIAL LEADED; Product Range:1400 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):6A; Saturation Current (Isat):6A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 6A, RADIAL LEADED; Product Range:1400 Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):6A; Saturation Current (Isat):6A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 10%, 6A, Radial Rohs Compliant Murata - 50AJ6428 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 6A, Radial Rohs Compliant Murata
50AJ6428
Inductor, 100Uh, 10%, 6A, Radial Rohs Compliant Murata 50AJ6428
INDUCTOR, 100UH, 10%, 6A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 10%, 6A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2629-ND 7156769P 7156769 61K4771 50AJ6428
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 100Uh, 6A, Radial Leaded; Product Range Murata Power Solutions Inductor, 100Uh, 10%, 6A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details