Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 853967-1410454C
Series: 1400
Features: 100 µH Inductor 5.4 A
Package: Tray
Family Name: 14
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: Q5310136C, 811-1345, TUC1410454C
100µH Unshielded Wirewound Inductor 5.4A 46mOhm Max Radial, Vertical Cylinder
High current radial inductor 100uH 5.4A
High Current Radial Inductor 100uH 5.4A
Inductor General Purpose Unshielded Bobbin Core 100uH 10% 1KHz 24Q-Factor 5.4A 0.046Ohm DCR RDL Carton Product overview: 1410454C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1KHz, 5.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1KHz, 5.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1410454C can be used for catalog matching and distributor lookup.
FIXED IND 100UH 5.4A 46 MOHM TH
INDUCTOR, 100UH, 5.4A, 10%, 4.6MHZ; Product Range:1400 Series; Inductance:100µH; RMS Current (Irms):5.4A; Saturation Current (Isat):5.4A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 853967-1410454C | 811-1345-ND | 228416 | 71-1410454C | 1410454C | 93K2287 |
| Product Name | Fixed Inductors - 1410454C | Fixed Inductors | Leaded Inductors | 100uH 1KHz 5.4A Inductor and Choke | Fixed Inductors | Inductor, 100Uh, 5.4A, 10%, 4.6Mhz; Product Range Murata Power Solutions |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |||
| Technology | Wirewound | General Purpose | Wirewound; Wirewound | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |