Murata Power Solutions Fixed Inductors 1410313C

Description
10µH Unshielded Wirewound Inductor 13A 9mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 13A 9mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1346-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1346-ND
Fixed Inductors 811-1346-ND
10µH Unshielded Wirewound Inductor 13A 9mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 13A 9mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156756
Leaded Inductors 7156756
Inductor THT 10uH 13A 10% 20.7MHz

Inductor THT 10uH 13A 10% 20.7MHz

Supplier's Site
Leaded Inductors - 7156756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156756P
Leaded Inductors 7156756P
Inductor THT 10uH 13A 10% 20.7MHz

Inductor THT 10uH 13A 10% 20.7MHz

Supplier's Site
Leaded Inductors - 1067772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067772
Leaded Inductors 1067772
Inductor THT 10uH 13A 10% 20.7MHz

Inductor THT 10uH 13A 10% 20.7MHz

Supplier's Site
Inductor, 10Uh, 13A, Radial Leaded; Product Range Murata Power Solutions - 61K4769 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 13A, Radial Leaded; Product Range Murata Power Solutions
61K4769
Inductor, 10Uh, 13A, Radial Leaded; Product Range Murata Power Solutions 61K4769
INDUCTOR, 10UH, 13A, RADIAL LEADED; Product Range:1400 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):13A; Saturation Current (Isat):13A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 10UH, 13A, RADIAL LEADED; Product Range:1400 Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):13A; Saturation Current (Isat):13A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 15%, 13A, Radial Rohs Compliant Murata - 50AJ6427 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 15%, 13A, Radial Rohs Compliant Murata
50AJ6427
Inductor, 10Uh, 15%, 13A, Radial Rohs Compliant Murata 50AJ6427
INDUCTOR, 10UH, 15%, 13A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 10UH, 15%, 13A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1346-ND 7156756 7156756P 61K4769 50AJ6427
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 10Uh, 13A, Radial Leaded; Product Range Murata Power Solutions Inductor, 10Uh, 15%, 13A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers