Murata Power Solutions Fixed Inductors 13R686C

Description
68mH Unshielded Wirewound Inductor 40mA 152Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
68mH Unshielded Wirewound Inductor 40mA 152Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2063-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2063-ND
Fixed Inductors 811-2063-ND
68mH Unshielded Wirewound Inductor 40mA 152Ohm Max Radial, Vertical Cylinder

68mH Unshielded Wirewound Inductor 40mA 152Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Mh, 10% 0.04A Th Radial; Product Range Murata Power Solutions - 72T2759 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Mh, 10% 0.04A Th Radial; Product Range Murata Power Solutions
72T2759
Inductor, 68Mh, 10% 0.04A Th Radial; Product Range Murata Power Solutions 72T2759
INDUCTOR, 68MH, 10% 0.04A TH RADIAL; Product Range:1300R Series; Inductance:68mH; RMS Current (Irms):40mA; Saturation Current (Isat):40mA; DC Resistance Max:152ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 68MH, 10% 0.04A TH RADIAL; Product Range:1300R Series; Inductance:68mH; RMS Current (Irms):40mA; Saturation Current (Isat):40mA; DC Resistance Max:152ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2063-ND 72T2759
Product Name Fixed Inductors Inductor, 68Mh, 10% 0.04A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details