Murata Power Solutions Fixed Inductors 13R684C

Description
680µH Unshielded Wirewound Inductor 420mA 1.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 420mA 1.5Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2051-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2051-ND
Fixed Inductors 811-2051-ND
680µH Unshielded Wirewound Inductor 420mA 1.5Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 420mA 1.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 680Uh, 420Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8764 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 420Ma, Radial Leaded; Product Range Murata Power Solutions
46P8764
Inductor, 680Uh, 420Ma, Radial Leaded; Product Range Murata Power Solutions 46P8764
INDUCTOR, 680UH, 420MA, RADIAL LEADED; Product Range:1300R Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):420mA; Saturation Current (Isat):420mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 420MA, RADIAL LEADED; Product Range:1300R Series; Inductance:680µH; Inductor Construction:Unshielded; RMS Current (Irms):420mA; Saturation Current (Isat):420mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2051-ND 46P8764
Product Name Fixed Inductors Inductor, 680Uh, 420Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details