Murata Power Solutions Fixed Inductors 13R683C

Description
68µH Unshielded Wirewound Inductor 1.3A 150mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.3A 150mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2045-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2045-ND
Fixed Inductors 811-2045-ND
68µH Unshielded Wirewound Inductor 1.3A 150mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 1.3A 150mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Uh, 1.3A, Radial Leaded; Product Range Murata Power Solutions - 46P8763 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1.3A, Radial Leaded; Product Range Murata Power Solutions
46P8763
Inductor, 68Uh, 1.3A, Radial Leaded; Product Range Murata Power Solutions 46P8763
INDUCTOR, 68UH, 1.3A, RADIAL LEADED; Product Range:1300R Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, 1.3A, RADIAL LEADED; Product Range:1300R Series; Inductance:68µH; Inductor Construction:Unshielded; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2045-ND 46P8763
Product Name Fixed Inductors Inductor, 68Uh, 1.3A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details