Murata Power Solutions Fixed Inductors 13R475C

Description
4.7mH Unshielded Wirewound Inductor 160mA 9.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 160mA 9.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2056-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2056-ND
Fixed Inductors 811-2056-ND
4.7mH Unshielded Wirewound Inductor 160mA 9.3Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 160mA 9.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 8004404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004404P
Leaded Inductors 8004404P
Inductor 4.7mH 0.16A radial 8x10mm

Inductor 4.7mH 0.16A radial 8x10mm

Supplier's Site
Leaded Inductors - 1676181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1676181
Leaded Inductors 1676181
Inductor 4.7mH 0.16A radial 8x10mm

Inductor 4.7mH 0.16A radial 8x10mm

Supplier's Site
Inductor, 4.7Mh, 0.16A, 10%, Radial; Product Range Murata - 64AH9422 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 0.16A, 10%, Radial; Product Range Murata
64AH9422
Inductor, 4.7Mh, 0.16A, 10%, Radial; Product Range Murata 64AH9422
INDUCTOR, 4.7MH, 0.16A, 10%, RADIAL; Product Range:1300R Series; Inductance:4.7mH; RMS Current (Irms):160mA; Saturation Current (Isat):-; DC Resistance Max:9.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 4.7MH, 0.16A, 10%, RADIAL; Product Range:1300R Series; Inductance:4.7mH; RMS Current (Irms):160mA; Saturation Current (Isat):-; DC Resistance Max:9.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Mh, 10% 0.16A Th Radial; Product Range Murata Power Solutions - 72T2753 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 10% 0.16A Th Radial; Product Range Murata Power Solutions
72T2753
Inductor, 4.7Mh, 10% 0.16A Th Radial; Product Range Murata Power Solutions 72T2753
INDUCTOR, 4.7MH, 10% 0.16A TH RADIAL; Product Range:1300R Series; Inductance:4.7mH; RMS Current (Irms):160mA; Saturation Current (Isat):160mA; DC Resistance Max:9.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

INDUCTOR, 4.7MH, 10% 0.16A TH RADIAL; Product Range:1300R Series; Inductance:4.7mH; RMS Current (Irms):160mA; Saturation Current (Isat):160mA; DC Resistance Max:9.3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2056-ND 8004404P 1676181 64AH9422 72T2753
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 4.7Mh, 0.16A, 10%, Radial; Product Range Murata Inductor, 4.7Mh, 10% 0.16A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details