Murata Power Solutions Fixed Inductors 13R474C

Description
470µH Unshielded Wirewound Inductor 450mA 1.05Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 450mA 1.05Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2050-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2050-ND
Fixed Inductors 811-2050-ND
470µH Unshielded Wirewound Inductor 450mA 1.05Ohm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 450mA 1.05Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 470Uh, 450Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8759 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 450Ma, Radial Leaded; Product Range Murata Power Solutions
46P8759
Inductor, 470Uh, 450Ma, Radial Leaded; Product Range Murata Power Solutions 46P8759
INDUCTOR, 470UH, 450MA, RADIAL LEADED; Product Range:1300R Series; Inductance:470µH; Inductor Construction:-; RMS Current (Irms):450mA; Saturation Current (Isat):450mA; DC Resistance Max:1.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, 450MA, RADIAL LEADED; Product Range:1300R Series; Inductance:470µH; Inductor Construction:-; RMS Current (Irms):450mA; Saturation Current (Isat):450mA; DC Resistance Max:1.05ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2050-ND 46P8759
Product Name Fixed Inductors Inductor, 470Uh, 450Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 0201DS-3N9XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details