Murata Power Solutions Fixed Inductors 13R335C

Description
3.3mH Unshielded Wirewound Inductor 190mA 7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 190mA 7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2055-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2055-ND
Fixed Inductors 811-2055-ND
3.3mH Unshielded Wirewound Inductor 190mA 7Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 190mA 7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 3.3Mh, 190Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8755 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 190Ma, Radial Leaded; Product Range Murata Power Solutions
46P8755
Inductor, 3.3Mh, 190Ma, Radial Leaded; Product Range Murata Power Solutions 46P8755
INDUCTOR, 3.3MH, 190MA, RADIAL LEADED; Product Range:1300R Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):190mA; Saturation Current (Isat):190mA; DC Resistance Max:7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.3MH, 190MA, RADIAL LEADED; Product Range:1300R Series; Inductance:3.3mH; Inductor Construction:Unshielded; RMS Current (Irms):190mA; Saturation Current (Isat):190mA; DC Resistance Max:7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2055-ND 46P8755
Product Name Fixed Inductors Inductor, 3.3Mh, 190Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers